Microchip Technology, Inc. SY89852U

Description
The SY89852U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps.The differential input includes Micrel's unique, patent pending 3-pin input termination architecture that allows users to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The unique, patent input isolation design minimizes crosstalk minimizing crosstalk induced jitter. The outputs are 800mV LVPECL, with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89852U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89852U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Provides a low jitter copy of the selected input Superior alternative to the EP58 2:1 MUX Low power: 58mW (2.5V nominal, no load) Guaranteed AC performance over temperature and supply voltage: DC-to >2.5Gbps data rate throughput DC-to >2.5GHz clock fMAX <340ps In-to-Out tpd <180ps tr/tf time Ultra-low Jitter Design: <1psrms random jitter <10pspp deterministic jitter <10pspp total jitter (clock) <0.7psrms crosstalk induced jitter Unique, patent-pending input isolation design minimizes crosstalk Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) Typical 800mV (100k) LVPECL output swing Power supply 2.5V +5% or 3.3V +10% Industrial temperature range -40°C to +85°C Available in ultra-small (3mm x 3mm) 16-pin QFN package
Datasheet
Description
The SY89852U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps.The differential input includes Micrel's unique, patent pending 3-pin input termination architecture that allows users to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The unique, patent input isolation design minimizes crosstalk minimizing crosstalk induced jitter. The outputs are 800mV LVPECL, with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89852U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89852U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Provides a low jitter copy of the selected input Superior alternative to the EP58 2:1 MUX Low power: 58mW (2.5V nominal, no load) Guaranteed AC performance over temperature and supply voltage: DC-to >2.5Gbps data rate throughput DC-to >2.5GHz clock fMAX <340ps In-to-Out tpd <180ps tr/tf time Ultra-low Jitter Design: <1psrms random jitter <10pspp deterministic jitter <10pspp total jitter (clock) <0.7psrms crosstalk induced jitter Unique, patent-pending input isolation design minimizes crosstalk Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) Typical 800mV (100k) LVPECL output swing Power supply 2.5V +5% or 3.3V +10% Industrial temperature range -40°C to +85°C Available in ultra-small (3mm x 3mm) 16-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89852U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89852U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps.The differential input includes Micrel's unique, patent pending 3-pin input termination architecture that allows users to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The unique, patent input isolation design minimizes crosstalk minimizing crosstalk induced jitter. The outputs are 800mV LVPECL, with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89852U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89852U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Provides a low jitter copy of the selected input Superior alternative to the EP58 2:1 MUX Low power: 58mW (2.5V nominal, no load) Guaranteed AC performance over temperature and supply voltage: DC-to >2.5Gbps data rate throughput DC-to >2.5GHz clock fMAX <340ps In-to-Out tpd <180ps tr/tf time Ultra-low Jitter Design: <1psrms random jitter <10pspp deterministic jitter <10pspp total jitter (clock) <0.7psrms crosstalk induced jitter Unique, patent-pending input isolation design minimizes crosstalk Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) Typical 800mV (100k) LVPECL output swing Power supply 2.5V +5% or 3.3V +10% Industrial temperature range -40°C to +85°C Available in ultra-small (3mm x 3mm) 16-pin QFN package

The SY89852U is a 2.5V/3.3V precision, high-speed, 2:1 differential MUX capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps.The differential input includes Micrel's unique, patent pending 3-pin input termination architecture that allows users to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The unique, patent input isolation design minimizes crosstalk minimizing crosstalk induced jitter. The outputs are 800mV LVPECL, with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89852U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89852U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Provides a low jitter copy of the selected input
    • Superior alternative to the EP58 2:1 MUX
    • Low power: 58mW (2.5V nominal, no load)
    • Guaranteed AC performance over temperature and supply voltage:
      • DC-to >2.5Gbps data rate throughput
      • DC-to >2.5GHz clock fMAX
      • <340ps In-to-Out tpd
      • <180ps tr/tf time
    • Ultra-low Jitter Design:
      • <1psrms random jitter
      • <10pspp deterministic jitter
    • <10pspp total jitter (clock)
    • <0.7psrms crosstalk induced jitter
    • Unique, patent-pending input isolation design minimizes crosstalk
    • Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS)
    • Typical 800mV (100k) LVPECL output swing
    • Power supply 2.5V +5% or 3.3V +10%
    • Industrial temperature range -40°C to +85°C
    • Available in ultra-small (3mm x 3mm) 16-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89852U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC139MTC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details