Clock Fanout Buffer (Distribution), Translator IC 1:2 4GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution), Translator IC 1:2 4GHz 16-VFQFN Exposed Pad, 16-MLF®
Clock Fanout Buffer (Distribution), Translator IC 1:2 4GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 4GHZ 16MLF
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SY89851UMG-TR-ND | SY89851UMG-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts |