Microchip Technology, Inc. SY89851U

Description
The SY89851U is a low jitter, low skew, high-speed 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89851U distributes clock frequencies from DC to >3GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89851U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100Kcompatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89851U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY89851U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:2, 800mV LVPECL fanout buffer Low power consumption: 80mW typ. (2.5V) Guaranteed AC performance over temperature and voltage: – DC to >3GHz clock throughput – <340ps propagation delay – <180ps rise/fall time – <20ps output-to-output skew Ultra-low jitter design: – <1psRMS random jitter – <10psPP deterministic jitter – <10ps PP total jitter (clock) Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 100K LVPECL-compatible outputs Power supply 2.5V ±5% or 3.3V ±10% –40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY89851U is a low jitter, low skew, high-speed 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89851U distributes clock frequencies from DC to >3GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89851U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100Kcompatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89851U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY89851U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:2, 800mV LVPECL fanout buffer Low power consumption: 80mW typ. (2.5V) Guaranteed AC performance over temperature and voltage: – DC to >3GHz clock throughput – <340ps propagation delay – <180ps rise/fall time – <20ps output-to-output skew Ultra-low jitter design: – <1psRMS random jitter – <10psPP deterministic jitter – <10ps PP total jitter (clock) Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 100K LVPECL-compatible outputs Power supply 2.5V ±5% or 3.3V ±10% –40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89851U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89851U is a low jitter, low skew, high-speed 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89851U distributes clock frequencies from DC to >3GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89851U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100Kcompatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89851U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY89851U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:2, 800mV LVPECL fanout buffer Low power consumption: 80mW typ. (2.5V) Guaranteed AC performance over temperature and voltage: – DC to >3GHz clock throughput – <340ps propagation delay – <180ps rise/fall time – <20ps output-to-output skew Ultra-low jitter design: – <1psRMS random jitter – <10psPP deterministic jitter – <10ps PP total jitter (clock) Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 100K LVPECL-compatible outputs Power supply 2.5V ±5% or 3.3V ±10% –40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) MLF® package

The SY89851U is a low jitter, low skew, high-speed 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89851U distributes clock frequencies from DC to >3GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89851U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100Kcompatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89851U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY89851U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:2, 800mV LVPECL fanout buffer
    • Low power consumption: 80mW typ. (2.5V)
    • Guaranteed AC performance over temperature and voltage:
      • – DC to >3GHz clock throughput
      • – <340ps propagation delay
      • – <180ps rise/fall time
      • – <20ps output-to-output skew
    • Ultra-low jitter design:
      • – <1psRMS random jitter
      • – <10psPP deterministic jitter
      • – <10ps PP total jitter (clock)
    • Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS)
    • 100K LVPECL-compatible outputs
    • Power supply 2.5V ±5% or 3.3V ±10%
    • –40°C to +85°C industrial temperature range
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89851U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amplifiers ICs - 2449774P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details