Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY89850UMG-TR SY89850UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795980-SY89850UMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 3.6 V Family Name: SY89850U Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): SY89850UMG; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795980-SY89850UMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 3.6 V Family Name: SY89850U Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): SY89850UMG; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY89850UMG-TR - 795980-SY89850UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY89850UMG-TR
795980-SY89850UMG-TR
Logic - Logic - Specialty Logic - SY89850UMG-TR 795980-SY89850UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795980-SY89850UMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 3.6 V Family Name: SY89850U Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): SY89850UMG; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795980-SY89850UMG-TR
Series: SY89
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 3.6 V
Family Name: SY89850U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): SY89850UMG;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRVR/RCVR LVPECL PREC 8-MLF Product overview: SY89850UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89850UMG-TR can be used for catalog matching and distributor lookup.

IC DRVR/RCVR LVPECL PREC 8-MLF Product overview: SY89850UMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89850UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 795980-SY89850UMG-TR 703-SY89850UMG-TR
Product Name Logic - Logic - Specialty Logic - SY89850UMG-TR Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H51DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details