Microchip Technology, Inc. SY89850U

Description
The SY89850U is a 2.5V/3.3V precision, high-speed, differential receiver capable of handling clocks up to 4GHz and data streams up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows users to interface to any differential signal (AC or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 160ps.The SY89850U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89850U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Guaranteed AC performance over temperature and supply voltage: DC-to >3.2Gbps data rate throughput 4GHz clock fMAX (typ.) <280ps In-to-Out tpd <160ps tr/tf Low power: 50mW (2.5V typ.) Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Typical 800mV (100k) LVPECL Output Swing Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range -40°C to +85°C Available in ultra-small (2mm x 2mm) 8-pin DFN package
Datasheet
Description
The SY89850U is a 2.5V/3.3V precision, high-speed, differential receiver capable of handling clocks up to 4GHz and data streams up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows users to interface to any differential signal (AC or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 160ps.The SY89850U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89850U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Guaranteed AC performance over temperature and supply voltage: DC-to >3.2Gbps data rate throughput 4GHz clock fMAX (typ.) <280ps In-to-Out tpd <160ps tr/tf Low power: 50mW (2.5V typ.) Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Typical 800mV (100k) LVPECL Output Swing Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range -40°C to +85°C Available in ultra-small (2mm x 2mm) 8-pin DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89850U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89850U is a 2.5V/3.3V precision, high-speed, differential receiver capable of handling clocks up to 4GHz and data streams up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows users to interface to any differential signal (AC or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 160ps.The SY89850U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89850U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Guaranteed AC performance over temperature and supply voltage: DC-to >3.2Gbps data rate throughput 4GHz clock fMAX (typ.) <280ps In-to-Out tpd <160ps tr/tf Low power: 50mW (2.5V typ.) Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Unique input termination and VTpin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Typical 800mV (100k) LVPECL Output Swing Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range -40°C to +85°C Available in ultra-small (2mm x 2mm) 8-pin DFN package

The SY89850U is a 2.5V/3.3V precision, high-speed, differential receiver capable of handling clocks up to 4GHz and data streams up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that allows users to interface to any differential signal (AC or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV LVPECL, with extremely fast rise/fall times guaranteed to be less than 160ps.The SY89850U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89850U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Guaranteed AC performance over temperature and supply voltage:
      • DC-to >3.2Gbps data rate throughput
      • 4GHz clock fMAX (typ.)
      • <280ps In-to-Out tpd
      • <160ps tr/tf
      • Low power: 50mW (2.5V typ.)
      • Ultra-low jitter design:
        • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • Unique input termination and VTpin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Typical 800mV (100k) LVPECL Output Swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • Industrial temperature range -40°C to +85°C
    • Available in ultra-small (2mm x 2mm) 8-pin DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89850U
Package Type ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
TLC2254AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9564004NYDR - Texas Instruments
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details