Microchip Technology, Inc. SY89847U

Description
The SY89847U is a 2.5V, 1:5 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 210ps.The SY89847U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89847U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides 5 precision LVDS copies Fail-Safe Input Prevents outputs from oscillating when input is invalid Guaranteed AC performance over temperature and supply voltage: DC-to >1.5GHz throughput <1000ps Propagation Delay (IN-to-Q) <210ps Rise/Fall times Ultra-low jitter design: 150fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY89847U is a 2.5V, 1:5 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 210ps.The SY89847U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89847U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides 5 precision LVDS copies Fail-Safe Input Prevents outputs from oscillating when input is invalid Guaranteed AC performance over temperature and supply voltage: DC-to >1.5GHz throughput <1000ps Propagation Delay (IN-to-Q) <210ps Rise/Fall times Ultra-low jitter design: 150fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89847U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89847U is a 2.5V, 1:5 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 210ps.The SY89847U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89847U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides 5 precision LVDS copies Fail-Safe Input Prevents outputs from oscillating when input is invalid Guaranteed AC performance over temperature and supply voltage: DC-to >1.5GHz throughput <1000ps Propagation Delay (IN-to-Q) <210ps Rise/Fall times Ultra-low jitter design: 150fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY89847U is a 2.5V, 1:5 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 210ps.The SY89847U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89847U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two sources, and provides 5 precision LVDS copies
    • Fail-Safe Input
      • Prevents outputs from oscillating when input is invalid
    • Guaranteed AC performance over temperature and supply voltage:
      • DC-to >1.5GHz throughput
      • <1000ps Propagation Delay (IN-to-Q)
      • <210ps Rise/Fall times
    • Ultra-low jitter design:
      • 150fsRMS phase jitter (typ.)
      • <0.7psRMS MUX crosstalk induced jitter
    • Unique, patented MUX input isolation design minimizes adjacent channel crosstalk
    • Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Wide input voltage range VCC to GND
    • 2.5V ±5% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89847U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLM119MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89548012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details