Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89845UMG SY89845UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 935789-SY89845UMG Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-VFQFN Exposed Pad, 24-MLF® Mounting: Surface Mount Family Name: SY89845 Categories: Integrated Circuits (ICs) Case / Package: 24-MLF® (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935789-SY89845UMG Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-VFQFN Exposed Pad, 24-MLF® Mounting: Surface Mount Family Name: SY89845 Categories: Integrated Circuits (ICs) Case / Package: 24-MLF® (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89845UMG - 935789-SY89845UMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89845UMG
935789-SY89845UMG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89845UMG 935789-SY89845UMG
Manufacturer: Microchip Technology Win Source Part Number: 935789-SY89845UMG Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-VFQFN Exposed Pad, 24-MLF® Mounting: Surface Mount Family Name: SY89845 Categories: Integrated Circuits (ICs) Case / Package: 24-MLF® (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 935789-SY89845UMG
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 24-VFQFN Exposed Pad, 24-MLF®
Mounting: Surface Mount
Family Name: SY89845
Categories: Integrated Circuits (ICs)
Case / Package: 24-MLF® (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89845UMG
Analog Switch and Multiplexer IC 743-SY89845UMG
IC MULTIPLEXER 1 X 2:1 24MLF Product overview: SY89845UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89845UMG can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 24MLF Product overview: SY89845UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89845UMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY89845UMG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY89845UMG
Logic - Signal Switches, Multiplexers, Decoders SY89845UMG
IC MULTIPLEXER 1 X 2:1 24MLF

IC MULTIPLEXER 1 X 2:1 24MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 935789-SY89845UMG 743-SY89845UMG SY89845UMG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89845UMG Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 24-MLF® (4x4) Tube
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data