Microchip Technology, Inc. SY89843U

Description
The SY89843U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89843U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89843U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89843U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable LVPECL output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <880ps In-to-Out tpd <190ps tr/tf Unique patent-pending input isolation design minimizes crosstalk Fail-Safe Input prevents oscillations Ultra-low jitter design: 65fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package
Datasheet
Description
The SY89843U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89843U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89843U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89843U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable LVPECL output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <880ps In-to-Out tpd <190ps tr/tf Unique patent-pending input isolation design minimizes crosstalk Fail-Safe Input prevents oscillations Ultra-low jitter design: 65fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89843U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89843U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89843U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89843U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89843U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable LVPECL output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <880ps In-to-Out tpd <190ps tr/tf Unique patent-pending input isolation design minimizes crosstalk Fail-Safe Input prevents oscillations Ultra-low jitter design: 65fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package

The SY89843U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89843U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89843U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89843U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two sources, and provides a glitch-free, stable LVPECL output
    • Guaranteed AC performance over temperature and supply voltage:
      • Wide operating frequency: 1kHz to >1.5GHz
      • <880ps In-to-Out tpd
      • <190ps tr/tf
    • Unique patent-pending input isolation design minimizes crosstalk
    • Fail-Safe Input prevents oscillations
    • Ultra-low jitter design:
      • 65fsRMS phase jitter (typ.)
      • <0.7psRMS MUX crosstalk induced jitter
    • Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • 800mV LVPECL output swing
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 24-pin (4mm x 4mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89843U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Video Amplifiers ICs - 2449774 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102MPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details
Analog - MTLM108AMLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 54F521DC - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details