Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89842UMG-TR

Description
Win Source Part Number: 1256958-SY89842UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89842UMG TR,SY89842UMG TR,SY89842UMGTR,SY89 842UMGTR Base Product Number: SY89842
Request a Quote Datasheet
Description
Win Source Part Number: 1256958-SY89842UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89842UMG TR,SY89842UMG TR,SY89842UMGTR,SY89 842UMGTR Base Product Number: SY89842
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256958-SY89842UMG-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256958-SY89842UMG-TR
Win Source Part Number: 1256958-SY89842UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89842UMG TR,SY89842UMG TR,SY89842UMGTR,SY89 842UMGTR Base Product Number: SY89842

Win Source Part Number: 1256958-SY89842UMG-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V, 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89842UMG TR,SY89842UMG TR,SY89842UMGTR,SY89842UMGTR
Base Product Number: SY89842

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256958-SY89842UMG-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9317CDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family TTL
View Details
CD54HC138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HC138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
2 suppliers
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details