Microchip Technology, Inc. SY89842U

Description
The SY89842U is a low jitter CML, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89842U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 400mV CML with fast rise/fall times guaranteed to be less than 80ps.The SY89842U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89842U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable CML output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <840ps In-to-Out tpd <80ps tr/tf Unique, patent-pending input isolation design minimizes crosstalk Fail-safe input prevents oscillations Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 400mV CML output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89842U is a low jitter CML, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89842U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 400mV CML with fast rise/fall times guaranteed to be less than 80ps.The SY89842U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89842U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable CML output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <840ps In-to-Out tpd <80ps tr/tf Unique, patent-pending input isolation design minimizes crosstalk Fail-safe input prevents oscillations Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 400mV CML output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89842U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89842U is a low jitter CML, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89842U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 400mV CML with fast rise/fall times guaranteed to be less than 80ps.The SY89842U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89842U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable CML output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <840ps In-to-Out tpd <80ps tr/tf Unique, patent-pending input isolation design minimizes crosstalk Fail-safe input prevents oscillations Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 400mV CML output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package

The SY89842U is a low jitter CML, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89842U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 400mV CML with fast rise/fall times guaranteed to be less than 80ps.The SY89842U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89842U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two sources, and provides a glitch-free, stable CML output
    • Guaranteed AC performance over temperature and supply voltage:
      • Wide operating frequency: 1kHz to >1.5GHz
      • <840ps In-to-Out tpd
      • <80ps tr/tf
    • Unique, patent-pending input isolation design minimizes crosstalk
    • Fail-safe input prevents oscillations
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <1psRMS cycle-to-cycle jitter
      • <10psPP total jitter (clock)
      • <0.7psRMS MUX crosstalk induced jitter
    • Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • 400mV CML output swing
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89842U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922981 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SJX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers