Microchip Technology, Inc. SY89840U

Description
The SY89840U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89840U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89840U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89840U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable LVPECL output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <880ps In-to-Out tpd <190ps tr/tf Unique patent-pending input isolation design minimizes crosstalk Fail-safe input prevents oscillations Ultra-low jitter design: 140fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89840U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89840U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89840U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89840U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable LVPECL output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <880ps In-to-Out tpd <190ps tr/tf Unique patent-pending input isolation design minimizes crosstalk Fail-safe input prevents oscillations Ultra-low jitter design: 140fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89840U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89840U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89840U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89840U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89840U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides a glitch-free, stable LVPECL output Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <880ps In-to-Out tpd <190ps tr/tf Unique patent-pending input isolation design minimizes crosstalk Fail-safe input prevents oscillations Ultra-low jitter design: 140fsRMS phase jitter (typ.) <0.7psRMS MUX crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 16-pin (3mm x 3mm) QFN package

The SY89840U is a low jitter PECL, 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89840U unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or “runt" pulses during switchover. In addition, a unique Fail-Safe Input protection prevents metastable conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K compatible LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89840U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89840U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two sources, and provides a glitch-free, stable LVPECL output
    • Guaranteed AC performance over temperature and supply voltage:
      • Wide operating frequency: 1kHz to >1.5GHz
      • <880ps In-to-Out tpd
      • <190ps tr/tf
    • Unique patent-pending input isolation design minimizes crosstalk
    • Fail-safe input prevents oscillations
    • Ultra-low jitter design:
      • 140fsRMS phase jitter (typ.)
      • <0.7psRMS MUX crosstalk induced jitter
    • Unique patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS)
    • 800mV LVPECL output swing
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89840U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923100 - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details
Automotive TSSOP Analog Switch and Multiplexer IC - 743-74AHC138PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBTD1G125DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers