Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 795978-SY89835UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.635 V
Input: LVDS
Output: LVDS
Family Name: SY89835UMG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): MAX9175ETB+; MAX9174ETB+; MAX9175ETB; MAX9174EUB-T;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:2 3GHZ 8MLF
IC CLK BUFFER 1:2 3GHZ 8MLF
LVDS FANOUT BUFFER, 1:2, 3GHZ, MLF-8; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.635V; Clock IC Case Style:MLF; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-1506-2-ND | 795978-SY89835UMG-TR | SY89835UMG-TR | SY89835UMG-TR | 57AC3682 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89835UMG-TR | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Lvds Fanout Buffer, 1 Microchip |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Clock Generator |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | MLF |
| Supply Voltage | 2.38 to 2.63 volts | 2.38 to 2.63 volts | 2.38 to 2.63 volts | 2.38 to 2.63 volts |