Microchip Technology, Inc. SY89835U

Description
The SY89835U is a 2.5V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:2 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature. A unique Fail-Safe Input (FSI) protection prevents metastable conditions when no signal is present or when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops sufficiently below 100 mV).The SY89835U is part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel's web site, and choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput 210ps typical propagation delay (IN-to-Q) <20ps within-device skew <150ps rise/fall times Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter High-speed LVDS outputs 2.5V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 8-pin (2mm x 2mm) MLF® package
Datasheet
Description
The SY89835U is a 2.5V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:2 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature. A unique Fail-Safe Input (FSI) protection prevents metastable conditions when no signal is present or when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops sufficiently below 100 mV).The SY89835U is part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel's web site, and choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput 210ps typical propagation delay (IN-to-Q) <20ps within-device skew <150ps rise/fall times Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter High-speed LVDS outputs 2.5V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 8-pin (2mm x 2mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89835U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89835U is a 2.5V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:2 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature. A unique Fail-Safe Input (FSI) protection prevents metastable conditions when no signal is present or when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops sufficiently below 100 mV).The SY89835U is part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel's web site, and choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >3.2Gbps throughput 210ps typical propagation delay (IN-to-Q) <20ps within-device skew <150ps rise/fall times Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPP deterministic jitter High-speed LVDS outputs 2.5V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 8-pin (2mm x 2mm) MLF® package

The SY89835U is a 2.5V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:2 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature. A unique Fail-Safe Input (FSI) protection prevents metastable conditions when no signal is present or when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops sufficiently below 100 mV).The SY89835U is part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel's web site, and choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC-to >3.2Gbps throughput
      • 210ps typical propagation delay (IN-to-Q)
      • <20ps within-device skew
      • <150ps rise/fall times
    • Fail Safe Input
      • Prevents outputs from oscillating
    • Ultra-low jitter design
      • <1psRMS cycle-to-cycle jitter
      • <10psPP total jitter
      • <1psRMS random jitter
      • <10psPP deterministic jitter
    • High-speed LVDS outputs
    • 2.5V ±5% power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 8-pin (2mm x 2mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89835U
Package Type ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2449790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-14
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details