Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89834UMG SY89834UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263199-SY89834UMG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 1GHz Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: SY89834 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263199-SY89834UMG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 1GHz Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: SY89834 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89834UMG
1263199-SY89834UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89834UMG 1263199-SY89834UMG
Manufacturer: Microchip Technology Win Source Part Number: 1263199-SY89834UMG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 1GHz Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: SY89834 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263199-SY89834UMG
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: LVCMOS, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: SY89834
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.6V

Buy Now
Clock Buffers, Drivers - 576-2093-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2093-5-ND
Clock Buffers, Drivers 576-2093-5-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:4 1GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:4 1GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89834UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89834UMG
Clock/Timing - Clock Buffers, Drivers SY89834UMG
IC CLK BUFFER 2:4 1GHZ 16MLF

IC CLK BUFFER 2:4 1GHZ 16MLF

Supplier's Site Datasheet
Clock Buffers, Drivers - SY89834UMG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY89834UMG
Clock Buffers, Drivers SY89834UMG
IC CLK BUFFER 2:4 1GHZ 16MLF

IC CLK BUFFER 2:4 1GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1263199-SY89834UMG 576-2093-5-ND SY89834UMG SY89834UMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89834UMG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL LVPECL
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4126-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2300 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details