Microchip Technology, Inc. SY89834U

Description
The SY89834U is a high-speed, 1GHz LVTTL/CMOS-to-LVPECL fanout buffer/translator optimized for high-speed ultra-low skew applications. The input stage is designed to accept two single-ended LVTTL/CMOS compatible signals that feed into a 2:1 MUX. The selected input is translated and distributed as four differential 100K LVPECL outputs. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The single-ended input buffers accept TTL/CMOS logic levels. The internal threshold of the buffers is defined as VCC/2.The SY89834U is a part of Micrel's high-speed Precision Edge® family. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Selects between two LVTTL/CMOS inputs and provides 4 LVPECL output copies Guaranteed AC performance over temperature and voltage: DC-to >1.0GHz throughput <500ps propagation delay (IN-to-Q) <20ps within-device skew <225ps rise/fall time Ultra-low jitter design: <1psRMS cycle-to-cycle jitter <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Low voltage 2.5V and 3.3V supply operation 100K LVPECL outputs Industrial temperature range: -40°C to +85°C Includes a 2:1 MUX select input Accepts single-ended TTL/CMOS inputs and provides four LVPECL outputs Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY89834U is a high-speed, 1GHz LVTTL/CMOS-to-LVPECL fanout buffer/translator optimized for high-speed ultra-low skew applications. The input stage is designed to accept two single-ended LVTTL/CMOS compatible signals that feed into a 2:1 MUX. The selected input is translated and distributed as four differential 100K LVPECL outputs. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The single-ended input buffers accept TTL/CMOS logic levels. The internal threshold of the buffers is defined as VCC/2.The SY89834U is a part of Micrel's high-speed Precision Edge® family. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Selects between two LVTTL/CMOS inputs and provides 4 LVPECL output copies Guaranteed AC performance over temperature and voltage: DC-to >1.0GHz throughput <500ps propagation delay (IN-to-Q) <20ps within-device skew <225ps rise/fall time Ultra-low jitter design: <1psRMS cycle-to-cycle jitter <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Low voltage 2.5V and 3.3V supply operation 100K LVPECL outputs Industrial temperature range: -40°C to +85°C Includes a 2:1 MUX select input Accepts single-ended TTL/CMOS inputs and provides four LVPECL outputs Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89834U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89834U is a high-speed, 1GHz LVTTL/CMOS-to-LVPECL fanout buffer/translator optimized for high-speed ultra-low skew applications. The input stage is designed to accept two single-ended LVTTL/CMOS compatible signals that feed into a 2:1 MUX. The selected input is translated and distributed as four differential 100K LVPECL outputs. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The single-ended input buffers accept TTL/CMOS logic levels. The internal threshold of the buffers is defined as VCC/2.The SY89834U is a part of Micrel's high-speed Precision Edge® family. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Selects between two LVTTL/CMOS inputs and provides 4 LVPECL output copies Guaranteed AC performance over temperature and voltage: DC-to >1.0GHz throughput <500ps propagation delay (IN-to-Q) <20ps within-device skew <225ps rise/fall time Ultra-low jitter design: <1psRMS cycle-to-cycle jitter <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) Low voltage 2.5V and 3.3V supply operation 100K LVPECL outputs Industrial temperature range: -40°C to +85°C Includes a 2:1 MUX select input Accepts single-ended TTL/CMOS inputs and provides four LVPECL outputs Available in 16-pin (3mm x 3mm) MLF® package

The SY89834U is a high-speed, 1GHz LVTTL/CMOS-to-LVPECL fanout buffer/translator optimized for high-speed ultra-low skew applications. The input stage is designed to accept two single-ended LVTTL/CMOS compatible signals that feed into a 2:1 MUX. The selected input is translated and distributed as four differential 100K LVPECL outputs. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The single-ended input buffers accept TTL/CMOS logic levels. The internal threshold of the buffers is defined as VCC/2.The SY89834U is a part of Micrel's high-speed Precision Edge® family. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators.

Additional Features

    • Selects between two LVTTL/CMOS inputs and provides 4 LVPECL output copies
    • Guaranteed AC performance over temperature and voltage:
      • DC-to >1.0GHz throughput
      • <500ps propagation delay (IN-to-Q)
      • <20ps within-device skew
      • <225ps rise/fall time
    • Ultra-low jitter design:
      • <1psRMS cycle-to-cycle jitter
    • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • Low voltage 2.5V and 3.3V supply operation
    • 100K LVPECL outputs
    • Industrial temperature range: -40°C to +85°C
    • Includes a 2:1 MUX select input
    • Accepts single-ended TTL/CMOS inputs and provides four LVPECL outputs
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89834U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2444517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details