Manufacturer: Microchip Technology
Win Source Part Number: 1104650-SY89833LMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:4 2GHZ 16MLF
IC CLK BUFFER 1:4 2GHZ 16MLF
FANOUT BUFFER/TRANSLATOR, 2GHZ, QFN-16; Clock IC Type:Fanout Buffer, Translator; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1104650-SY89833LMG | 576-1433-ND | SY89833LMG | SY89833LMG | 64AH8929 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89833LMG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer/translator, 2Ghz, Qfn-16; Clock Ic Type Microchip |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Fanout Buffer, Translator; Real Time Clock; Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | ||
| Package Type | Surface Mount; 16-MLF (3x3) | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |