Microchip Technology, Inc. SY89833L

Description
The SY89833L is a 3.3V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89833L is part of Micrel's high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2GHz throughput <600ps propagation delay (IN-to-Q) <20ps within-device skew <190ps rise/fall times Ultra-low jitter design 98fsRMS phase jitter Unique input termination and VTpin accepts DC and AC-coupled inputs High-speed LVDS outputs 3.3V power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89833L is a 3.3V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89833L is part of Micrel's high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2GHz throughput <600ps propagation delay (IN-to-Q) <20ps within-device skew <190ps rise/fall times Ultra-low jitter design 98fsRMS phase jitter Unique input termination and VTpin accepts DC and AC-coupled inputs High-speed LVDS outputs 3.3V power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89833L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89833L is a 3.3V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89833L is part of Micrel's high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2GHz throughput <600ps propagation delay (IN-to-Q) <20ps within-device skew <190ps rise/fall times Ultra-low jitter design 98fsRMS phase jitter Unique input termination and VTpin accepts DC and AC-coupled inputs High-speed LVDS outputs 3.3V power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY89833L is a 3.3V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89833L is part of Micrel's high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC-to >2GHz throughput
      • <600ps propagation delay (IN-to-Q)
      • <20ps within-device skew
      • <190ps rise/fall times
    • Ultra-low jitter design
      • 98fsRMS phase jitter
    • Unique input termination and VTpin accepts DC and AC-coupled inputs
    • High-speed LVDS outputs
    • 3.3V power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89833L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2412870 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QDA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details