Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89833ALMG SY89833ALMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047468-SY89833ALMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047468-SY89833ALMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89833ALMG
047468-SY89833ALMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89833ALMG 047468-SY89833ALMG
Manufacturer: Microchip Technology Win Source Part Number: 047468-SY89833ALMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047468-SY89833ALMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 576-3501-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-3501-5-ND
Clock Buffers, Drivers 576-3501-5-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Fan-Out Buffer, 2Ghz, Qfn-16; Clock Ic Type Microchip - 10AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 2Ghz, Qfn-16; Clock Ic Type Microchip
10AC9207
Fan-Out Buffer, 2Ghz, Qfn-16; Clock Ic Type Microchip 10AC9207
FAN-OUT BUFFER, 2GHZ, QFN-16; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

FAN-OUT BUFFER, 2GHZ, QFN-16; Clock IC Type:Fanout Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Clock Buffers, Drivers - SY89833ALMG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY89833ALMG
Clock Buffers, Drivers SY89833ALMG
IC CLK BUFFER 1:4 2GHZ 16MLF

IC CLK BUFFER 1:4 2GHZ 16MLF

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89833ALMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89833ALMG
Clock/Timing - Clock Buffers, Drivers SY89833ALMG
IC CLK BUFFER 1:4 2GHZ 16MLF

IC CLK BUFFER 1:4 2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 047468-SY89833ALMG 576-3501-5-ND 10AC9207 SY89833ALMG SY89833ALMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89833ALMG Clock Buffers, Drivers Fan-Out Buffer, 2Ghz, Qfn-16; Clock Ic Type Microchip Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution), Translator; Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS LVDS
Package Type Surface Mount; 16-MLF (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® QFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - AD802-155KR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details