Microchip Technology, Inc. SY89833AL

Description
The SY89833AL is a lower noise version of the SY89833L 3.3V, high-speed 2 GHz differential, low voltage differential swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20 ps over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications. The SY89833AL is part of Microchip’s high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, consult the Microchip website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2.0GHz throughput <470ps propagation delay (IN-to-Q) <20ps within-device skew <190ps rise/fall time Improved ultra-low jitter design: 195fsRMS phase jitter (typ.) Unique input termination and VT pin accepts DC- and AC-coupled inputs High-speed LVDS outputs 3.3V power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89833AL is a lower noise version of the SY89833L 3.3V, high-speed 2 GHz differential, low voltage differential swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20 ps over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications. The SY89833AL is part of Microchip’s high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, consult the Microchip website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2.0GHz throughput <470ps propagation delay (IN-to-Q) <20ps within-device skew <190ps rise/fall time Improved ultra-low jitter design: 195fsRMS phase jitter (typ.) Unique input termination and VT pin accepts DC- and AC-coupled inputs High-speed LVDS outputs 3.3V power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89833AL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89833AL is a lower noise version of the SY89833L 3.3V, high-speed 2 GHz differential, low voltage differential swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20 ps over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications. The SY89833AL is part of Microchip’s high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, consult the Microchip website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2.0GHz throughput <470ps propagation delay (IN-to-Q) <20ps within-device skew <190ps rise/fall time Improved ultra-low jitter design: 195fsRMS phase jitter (typ.) Unique input termination and VT pin accepts DC- and AC-coupled inputs High-speed LVDS outputs 3.3V power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY89833AL is a lower noise version of the SY89833L 3.3V, high-speed 2 GHz differential, low voltage differential swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20 ps over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications. The SY89833AL is part of Microchip’s high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, consult the Microchip website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC-to >2.0GHz throughput
      • <470ps propagation delay (IN-to-Q)
      • <20ps within-device skew
      • <190ps rise/fall time
    • Improved ultra-low jitter design:
      • 195fsRMS phase jitter (typ.)
    • Unique input termination and VT pin accepts DC- and AC-coupled inputs
    • High-speed LVDS outputs
    • 3.3V power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89833AL
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amplifiers ICs - 2448567 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-6-1
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details