Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMI-TR SY89832UMI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795977-SY89832UMI-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, LVPECL Output: LVDS Family Name: SY89832 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; 854104AGT; 9DBL411BKILF; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795977-SY89832UMI-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, LVPECL Output: LVDS Family Name: SY89832 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; 854104AGT; 9DBL411BKILF; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMI-TR - 795977-SY89832UMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMI-TR
795977-SY89832UMI-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMI-TR 795977-SY89832UMI-TR
Manufacturer: Microchip Technology Win Source Part Number: 795977-SY89832UMI-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, LVDS, LVPECL Output: LVDS Family Name: SY89832 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; 854104AGT; 9DBL411BKILF; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795977-SY89832UMI-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: CML, LVDS, LVPECL
Output: LVDS
Family Name: SY89832
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; 854104AGT; 9DBL411BKILF;
Introduction Date: September 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY89832UMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89832UMI-TR-ND
Clock Buffers, Drivers SY89832UMI-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89832UMI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89832UMI-TR
Clock/Timing - Clock Buffers, Drivers SY89832UMI-TR
IC CLK BUFFER 1:4 2.5GHZ 16MLF

IC CLK BUFFER 1:4 2.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 795977-SY89832UMI-TR SY89832UMI-TR-ND SY89832UMI-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMI-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - SLCY28442ZXC-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details