Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 031665-SY89832UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:4 2.5GHZ 16MLF
FANOUT BUFFER/TRANSLATOR, -40 TO 85DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:2.5GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
IC CLK BUFFER 1:4 2.5GHZ 16MLF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-1432-ND | 031665-SY89832UMG | SY89832UMG | 71Y4928 | SY89832UMG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89832UMG | Clock Buffers, Drivers | Fanout Buffer/translator, -40 To 85Deg C; Clock Ic Type Microchip | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Fanout Buffer, Translator; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; 16-MLF (3x3) | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |