Microchip Technology, Inc. Clock Buffers, Drivers SY89832UMG-TR

Description
Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89832UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89832UMG-CT-ND
Clock Buffers, Drivers SY89832UMG-CT-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89832UMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89832UMG-DKR-ND
Clock Buffers, Drivers SY89832UMG-DKR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89832UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89832UMG-TR-ND
Clock Buffers, Drivers SY89832UMG-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89832UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89832UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89832UMG-TR
IC CLK BUFFER 1:4 2.5GHZ 16MLF

IC CLK BUFFER 1:4 2.5GHZ 16MLF

Supplier's Site Datasheet
Fanout Buffer/translator, 2.5Ghz, Qfn-16; Clock Ic Type Microchip - 55AC3798 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer/translator, 2.5Ghz, Qfn-16; Clock Ic Type Microchip
55AC3798
Fanout Buffer/translator, 2.5Ghz, Qfn-16; Clock Ic Type Microchip 55AC3798
FANOUT BUFFER/TRANSLATOR, 2.5GHZ, QFN-16; Clock IC Type:Fanout Buffer, Translator; Frequency:2.5GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; RoHS Compliant: Yes

FANOUT BUFFER/TRANSLATOR, 2.5GHZ, QFN-16; Clock IC Type:Fanout Buffer, Translator; Frequency:2.5GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - SY89832UMG-TR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY89832UMG-TR
Clock Buffers, Drivers SY89832UMG-TR
IC CLK BUFFER 1:4 2.5GHZ 16MLF

IC CLK BUFFER 1:4 2.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SY89832UMG-CT-ND SY89832UMG-TR 55AC3798 SY89832UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer/translator, 2.5Ghz, Qfn-16; Clock Ic Type Microchip Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer, Translator; Real Time Clock; Clock Generator Fanout Buffer (Distribution), Translator; Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers