Microchip Technology, Inc. SY89832U

Description
The SY89832U is a 2.5V, high-speed, 2GHz differential LVDS (Low Voltage Differential Swing) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89832U is a part of Micrel's high-speed clock synchronization family. For 3.3V applications, see SY89833L.For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2.0GHz throughput <570ps propagation delay (IN-to-Q) <20ps within-device skew <200ps rise/fall time Ultra-low jitter design: 81fsRMS phase jitter Unique, patent-pending input termination and VT pin accepts DC- and AC-coupled inputs High-speed LVDS outputs 2.5V voltage supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY89832U is a 2.5V, high-speed, 2GHz differential LVDS (Low Voltage Differential Swing) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89832U is a part of Micrel's high-speed clock synchronization family. For 3.3V applications, see SY89833L.For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2.0GHz throughput <570ps propagation delay (IN-to-Q) <20ps within-device skew <200ps rise/fall time Ultra-low jitter design: 81fsRMS phase jitter Unique, patent-pending input termination and VT pin accepts DC- and AC-coupled inputs High-speed LVDS outputs 2.5V voltage supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89832U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89832U is a 2.5V, high-speed, 2GHz differential LVDS (Low Voltage Differential Swing) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89832U is a part of Micrel's high-speed clock synchronization family. For 3.3V applications, see SY89833L.For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to >2.0GHz throughput <570ps propagation delay (IN-to-Q) <20ps within-device skew <200ps rise/fall time Ultra-low jitter design: 81fsRMS phase jitter Unique, patent-pending input termination and VT pin accepts DC- and AC-coupled inputs High-speed LVDS outputs 2.5V voltage supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

The SY89832U is a 2.5V, high-speed, 2GHz differential LVDS (Low Voltage Differential Swing) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89832U is a part of Micrel's high-speed clock synchronization family. For 3.3V applications, see SY89833L.For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators and clock generators.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC-to >2.0GHz throughput
      • <570ps propagation delay (IN-to-Q)
      • <20ps within-device skew
      • <200ps rise/fall time
    • Ultra-low jitter design:
      • 81fsRMS phase jitter
    • Unique, patent-pending input termination and VT pin accepts DC- and AC-coupled inputs
    • High-speed LVDS outputs
    • 2.5V voltage supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89832U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0721901VHA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Voltage Feedback
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers