Microchip Technology, Inc. SY89831U

Description
The SY89831U is a high-speed, 2GHz differential LVPECL 1:4 fanout buffer optimized for ultra-low skew applications. Within-device skew is guaranteed to be less than 20ps (5ps typ.) over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89831U is a part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel’s website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to-2.5GHz throughput (typical) 350ps propagation delay (IN-to-Q) (typical) 5ps within-device skew (typical) 150ps rise/fall time (typical) Ultra-low jitter design: 62fsRMS phase jitter (typical) Unique patent-pending input termination and VT pin accepts DC- and AC-coupled differential inputs 800mV, 100K LVPECL typical output swing Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY89831U is a high-speed, 2GHz differential LVPECL 1:4 fanout buffer optimized for ultra-low skew applications. Within-device skew is guaranteed to be less than 20ps (5ps typ.) over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89831U is a part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel’s website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to-2.5GHz throughput (typical) 350ps propagation delay (IN-to-Q) (typical) 5ps within-device skew (typical) 150ps rise/fall time (typical) Ultra-low jitter design: 62fsRMS phase jitter (typical) Unique patent-pending input termination and VT pin accepts DC- and AC-coupled differential inputs 800mV, 100K LVPECL typical output swing Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89831U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89831U is a high-speed, 2GHz differential LVPECL 1:4 fanout buffer optimized for ultra-low skew applications. Within-device skew is guaranteed to be less than 20ps (5ps typ.) over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89831U is a part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel’s website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC performance over temperature and voltage: DC-to-2.5GHz throughput (typical) 350ps propagation delay (IN-to-Q) (typical) 5ps within-device skew (typical) 150ps rise/fall time (typical) Ultra-low jitter design: 62fsRMS phase jitter (typical) Unique patent-pending input termination and VT pin accepts DC- and AC-coupled differential inputs 800mV, 100K LVPECL typical output swing Power supply 2.5V ±5% or 3.3V ±10% Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF® package

The SY89831U is a high-speed, 2GHz differential LVPECL 1:4 fanout buffer optimized for ultra-low skew applications. Within-device skew is guaranteed to be less than 20ps (5ps typ.) over supply voltage and temperature. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference output is included for AC-coupled applications.The SY89831U is a part of Micrel's high-speed clock synchronization family. For applications that require a different I/O combination, consult Micrel’s website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators.

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • DC-to-2.5GHz throughput (typical)
      • 350ps propagation delay (IN-to-Q) (typical)
      • 5ps within-device skew (typical)
      • 150ps rise/fall time (typical)
    • Ultra-low jitter design:
      • 62fsRMS phase jitter (typical)
    • Unique patent-pending input termination and VT pin accepts DC- and AC-coupled differential inputs
    • 800mV, 100K LVPECL typical output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89831U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2413459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Comparators - 54LS85DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details