"Clock Fanout Buffer (Distribution) IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 2:4 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 795976-SY89830UK4G-T
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 5.5 V
Input: HSTL, LVECL, LVPECL
Output: LVECL, LVPECL
Family Name: SY89830
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SY89830UK4ITR; SY89830UK4I; SY89830UK4G;
Introduction Date: December 26, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89830UK4G-CT-ND | 795976-SY89830UK4G-TR | SY89830UK4G-TR | SY89830UK4G-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89830UK4G-TR | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVECL, LVPECL | LVECL, LVPECL | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 5.5 volts | 2.38 to 5.5 volts | 2.38 to 5.5 volts |