Microchip Technology, Inc. SY89830U

Description
The SY89830U is a high-speed, 2.5GHz differential PECL 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply voltage. The wide supply voltage operation allows this fanout buffer to operate in 2.5V, 3.3V, and 5V systems.The SY89830U features a 2:1 input MUX, making it an ideal solution for redundant clock switchover applications. If only one input pair is used, the other pair may be left floating. In addition, this device includes a synchronous enable pin that forces the outputs into a fixed logic state. Enable or disable state is initiated only after the outputs are in a LOW state, thus eliminating the possibility of a "runt" clock pulse.The SY89830U I/O are fully differential and 100K ECL compatible. Differential 10K ECL logic can interface directly into the SY89830U inputs.The SY89830U is part of Micrel's high-speed precision edge timing and distribution family. For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC parameters over temp/voltage: >2.5GHz fMAX <25ps within-device skew <225ps tr/tf time <450ps prop delay Low jitter design: <1psRMS cycle-to-cycle jitter <15psPP total jitter 2:1 Differential MUX input Flexible supply voltage: 2.5V/3.3V/5V Wide operating temperature range: -40°C to +85°C 100K ECL compatible outputs Inputs accept PECL/LVPECL/ECL/HSTL logic levels Available in a 16-pin TSSOP package
Datasheet
Description
The SY89830U is a high-speed, 2.5GHz differential PECL 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply voltage. The wide supply voltage operation allows this fanout buffer to operate in 2.5V, 3.3V, and 5V systems.The SY89830U features a 2:1 input MUX, making it an ideal solution for redundant clock switchover applications. If only one input pair is used, the other pair may be left floating. In addition, this device includes a synchronous enable pin that forces the outputs into a fixed logic state. Enable or disable state is initiated only after the outputs are in a LOW state, thus eliminating the possibility of a "runt" clock pulse.The SY89830U I/O are fully differential and 100K ECL compatible. Differential 10K ECL logic can interface directly into the SY89830U inputs.The SY89830U is part of Micrel's high-speed precision edge timing and distribution family. For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC parameters over temp/voltage: >2.5GHz fMAX <25ps within-device skew <225ps tr/tf time <450ps prop delay Low jitter design: <1psRMS cycle-to-cycle jitter <15psPP total jitter 2:1 Differential MUX input Flexible supply voltage: 2.5V/3.3V/5V Wide operating temperature range: -40°C to +85°C 100K ECL compatible outputs Inputs accept PECL/LVPECL/ECL/HSTL logic levels Available in a 16-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89830U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89830U is a high-speed, 2.5GHz differential PECL 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply voltage. The wide supply voltage operation allows this fanout buffer to operate in 2.5V, 3.3V, and 5V systems.The SY89830U features a 2:1 input MUX, making it an ideal solution for redundant clock switchover applications. If only one input pair is used, the other pair may be left floating. In addition, this device includes a synchronous enable pin that forces the outputs into a fixed logic state. Enable or disable state is initiated only after the outputs are in a LOW state, thus eliminating the possibility of a "runt" clock pulse.The SY89830U I/O are fully differential and 100K ECL compatible. Differential 10K ECL logic can interface directly into the SY89830U inputs.The SY89830U is part of Micrel's high-speed precision edge timing and distribution family. For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators. Additional Features Guaranteed AC parameters over temp/voltage: >2.5GHz fMAX <25ps within-device skew <225ps tr/tf time <450ps prop delay Low jitter design: <1psRMS cycle-to-cycle jitter <15psPP total jitter 2:1 Differential MUX input Flexible supply voltage: 2.5V/3.3V/5V Wide operating temperature range: -40°C to +85°C 100K ECL compatible outputs Inputs accept PECL/LVPECL/ECL/HSTL logic levels Available in a 16-pin TSSOP package

The SY89830U is a high-speed, 2.5GHz differential PECL 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply voltage. The wide supply voltage operation allows this fanout buffer to operate in 2.5V, 3.3V, and 5V systems.The SY89830U features a 2:1 input MUX, making it an ideal solution for redundant clock switchover applications.
If only one input pair is used, the other pair may be left floating. In addition, this device includes a synchronous enable pin that forces the outputs into a fixed logic state. Enable or disable state is initiated only after the outputs are in a LOW state, thus eliminating the possibility of a "runt" clock pulse.The SY89830U I/O are fully differential and 100K ECL compatible. Differential 10K ECL logic can interface directly into the SY89830U inputs.The SY89830U is part of Micrel's high-speed precision edge timing and distribution family. For applications that require a different I/O combination, choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock generators.

Additional Features

    • Guaranteed AC parameters over temp/voltage:
      • >2.5GHz fMAX
      • <25ps within-device skew
      • <225ps tr/tf time
      • <450ps prop delay
    • Low jitter design:
      • <1psRMS cycle-to-cycle jitter
    • <15psPP total jitter
    • 2:1 Differential MUX input
    • Flexible supply voltage: 2.5V/3.3V/5V
    • Wide operating temperature range: -40°C to +85°C
    • 100K ECL compatible outputs
    • Inputs accept PECL/LVPECL/ECL/HSTL logic levels
    • Available in a 16-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89830U
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906296 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP
View Details
4 suppliers
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details