Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89829UHY-TR

Description
Win Source Part Number: 1269913-SY89829UHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.37V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89829UHY TR,MICMICSY89829UHY- TR,SY89829UHYTR,2156 -SY89829UHY-TR,SY898 29UHYTR,SY89829UHY TR Base Product Number: SY89829
Request a Quote Datasheet
Description
Win Source Part Number: 1269913-SY89829UHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.37V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89829UHY TR,MICMICSY89829UHY- TR,SY89829UHYTR,2156 -SY89829UHY-TR,SY898 29UHYTR,SY89829UHY TR Base Product Number: SY89829
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269913-SY89829UHY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269913-SY89829UHY-TR
Win Source Part Number: 1269913-SY89829UHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.37V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89829UHY TR,MICMICSY89829UHY- TR,SY89829UHYTR,2156 -SY89829UHY-TR,SY898 29UHYTR,SY89829UHY TR Base Product Number: SY89829

Win Source Part Number: 1269913-SY89829UHY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.37V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89829UHY TR,MICMICSY89829UHY-TR,SY89829UHYTR,2156-SY89829UHY-TR,SY89829UHYTR,SY89829UHY TR
Base Product Number: SY89829

Buy Now Datasheet
 - SY89829UHY-TR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 89829 Series, 20 True Output(s), 0 Inverted Output(s), PQFP64

Low Skew Clock Driver, 89829 Series, 20 True Output(s), 0 Inverted Output(s), PQFP64

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89829UHY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89829UHY-TR
Clock/Timing - Clock Buffers, Drivers SY89829UHY-TR
IC CLK BUFFER 2:10 2GHZ 64TQFP

IC CLK BUFFER 2:10 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269913-SY89829UHY-TR SY89829UHY-TR SY89829UHY-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.37 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
QFN Clock and Timing IC - 763-SI5018-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 2.62 volts
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details