Microchip Technology, Inc. SY89829U

Description
The SY89829U is a High Performance dual 1:10 or single 1:20 LVPECL Clock Driver. The part is designed for use in low voltage (2.5V/3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS inputs include a 100Ω internal termination across the input pair, thus eliminating any need for external termination. The 2:1 input mux makes this device an ideal choice for redundant clock applications that need to switch between two reference clocks. The output enable (OE) is synchronous so that the outputs will only be enabled/ disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89829U features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89829U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew. Additional Features Dual 1:10 fanout buffer/translator Accepts LVPECL or LVDS inputs Multiplexed inputs ideal for redundant clock switchover Guaranteed AC parameters: >2GHz fMAX (toggle) <50ps ch-ch skew LVDS input includes 100Ω internal termination Low supply voltage: 2.5V, 3.3V -40°C to +85°C temperature range Output enable (OE) pin Available in 64 EPAD-TQFP
Datasheet
Description
The SY89829U is a High Performance dual 1:10 or single 1:20 LVPECL Clock Driver. The part is designed for use in low voltage (2.5V/3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS inputs include a 100Ω internal termination across the input pair, thus eliminating any need for external termination. The 2:1 input mux makes this device an ideal choice for redundant clock applications that need to switch between two reference clocks. The output enable (OE) is synchronous so that the outputs will only be enabled/ disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89829U features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89829U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew. Additional Features Dual 1:10 fanout buffer/translator Accepts LVPECL or LVDS inputs Multiplexed inputs ideal for redundant clock switchover Guaranteed AC parameters: >2GHz fMAX (toggle) <50ps ch-ch skew LVDS input includes 100Ω internal termination Low supply voltage: 2.5V, 3.3V -40°C to +85°C temperature range Output enable (OE) pin Available in 64 EPAD-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89829U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89829U is a High Performance dual 1:10 or single 1:20 LVPECL Clock Driver. The part is designed for use in low voltage (2.5V/3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS inputs include a 100Ω internal termination across the input pair, thus eliminating any need for external termination. The 2:1 input mux makes this device an ideal choice for redundant clock applications that need to switch between two reference clocks. The output enable (OE) is synchronous so that the outputs will only be enabled/ disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89829U features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89829U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew. Additional Features Dual 1:10 fanout buffer/translator Accepts LVPECL or LVDS inputs Multiplexed inputs ideal for redundant clock switchover Guaranteed AC parameters: >2GHz fMAX (toggle) <50ps ch-ch skew LVDS input includes 100Ω internal termination Low supply voltage: 2.5V, 3.3V -40°C to +85°C temperature range Output enable (OE) pin Available in 64 EPAD-TQFP

The SY89829U is a High Performance dual 1:10 or single 1:20 LVPECL Clock Driver. The part is designed for use in low voltage (2.5V/3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS inputs include a 100Ω internal termination across the input pair, thus eliminating any need for external termination. The 2:1 input mux makes this device an ideal choice for redundant clock applications that need to switch between two reference clocks.
The output enable (OE) is synchronous so that the outputs will only be enabled/ disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89829U features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89829U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew.

Additional Features

    • Dual 1:10 fanout buffer/translator
    • Accepts LVPECL or LVDS inputs
    • Multiplexed inputs ideal for redundant clock switchover
    • Guaranteed AC parameters:
      • >2GHz fMAX (toggle)
      • <50ps ch-ch skew
    • LVDS input includes 100Ω internal termination
    • Low supply voltage: 2.5V, 3.3V
    • -40°C to +85°C temperature range
    • Output enable (OE) pin
    • Available in 64 EPAD-TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89829U
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1333373P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP
View Details
3 suppliers
Analog - MTLT111AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Comparators - 54F521/BRA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 20-CDIP (0.300\", 7.62mm)
View Details