Microchip Technology, Inc. Clock Buffers, Drivers SY89828LHY-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89828LHY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89828LHY-TR-ND
Clock Buffers, Drivers SY89828LHY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269918-SY89828LHY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269918-SY89828LHY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269918-SY89828LHY-TR
Win Source Part Number: 1269918-SY89828LHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tape & Reel (TR) Frequency - Max: 1 GHz Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVDS, PECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89828LHYTR,SY89828 LHY TR,SY89828LHYTR,SY89 828LHY TR Base Product Number: SY89828

Win Source Part Number: 1269918-SY89828LHY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tape & Reel (TR)
Frequency - Max: 1 GHz
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVDS, PECL
Output: LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89828LHYTR,SY89828LHY TR,SY89828LHYTR,SY89828LHY TR
Base Product Number: SY89828

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89828LHY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89828LHY-TR
Clock/Timing - Clock Buffers, Drivers SY89828LHY-TR
IC CLK BUFFER 2:10 1GHZ 64TQFP

IC CLK BUFFER 2:10 1GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89828LHY-TR-ND 1269918-SY89828LHY-TR SY89828LHY-TR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY284108ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers