Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89828LHG

Description
Win Source Part Number: 1269871-SY89828LHG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 1 GHz Number of Circuits: 2 Standard Package: 160 Mounting: SMD (SMT) Input: LVDS, PECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89828 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269871-SY89828LHG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 1 GHz Number of Circuits: 2 Standard Package: 160 Mounting: SMD (SMT) Input: LVDS, PECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89828 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269871-SY89828LHG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269871-SY89828LHG
Win Source Part Number: 1269871-SY89828LHG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer, Translator Package: Tray Frequency - Max: 1 GHz Number of Circuits: 2 Standard Package: 160 Mounting: SMD (SMT) Input: LVDS, PECL Output: LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89828 Product Status: Obsolete

Win Source Part Number: 1269871-SY89828LHG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tray
Frequency - Max: 1 GHz
Number of Circuits: 2
Standard Package: 160
Mounting: SMD (SMT)
Input: LVDS, PECL
Output: LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89828
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - SY89828LHG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89828LHG-ND
Clock Buffers, Drivers SY89828LHG-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89828LHG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89828LHG
Clock/Timing - Clock Buffers, Drivers SY89828LHG
IC CLK BUFFER 2:10 1GHZ 64TQFP

IC CLK BUFFER 2:10 1GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269871-SY89828LHG SY89828LHG-ND SY89828LHG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details