Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89827LHI SY89827LHI

Description
Manufacturer: Microchip Technology Win Source Part Number: 047467-SY89827LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 or 2 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3.3 V to 3.47 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047467-SY89827LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 or 2 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3.3 V to 3.47 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89827LHI - 047467-SY89827LHI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89827LHI
047467-SY89827LHI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89827LHI 047467-SY89827LHI
Manufacturer: Microchip Technology Win Source Part Number: 047467-SY89827LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 or 2 Mounting: SMD (SMT) Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3.3 V to 3.47 V Maximum Input Frequency: 500MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047467-SY89827LHI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1 or 2
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 3.3 V to 3.47 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - SY89827LHI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89827LHI-ND
Clock Buffers, Drivers SY89827LHI-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 4:20, 2:10 500MHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 4:20, 2:10 500MHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89827LHI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89827LHI
Clock/Timing - Clock Buffers, Drivers SY89827LHI
IC CLK BUF 4:20/2:10 64TQFP

IC CLK BUF 4:20/2:10 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 047467-SY89827LHI SY89827LHI-ND SY89827LHI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89827LHI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface HSTL; HSTL HSTL
Package Type Surface Mount; 64-EP-TQFP Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10561-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers