Microchip Technology, Inc. SY89827L

Description
The SY89827L is a High Performance Bus Clock Driver with dual 1:10 or single 1:20 HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enables (OE1 & OE2) are synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89827L features extremely low skew performance of <50ps over temperature and voltage --performance previously unachievable in a standard product having such a high number of outputs. The SY89827L is available in a single space saving package, enabling a lower overall cost solution. For applications that require greater HSTL fanout capability, consider the SY89824L. Additional Features Dual LVPECL or HSTL input, 10 differential 1.5V HSTL compatible outputs Configurable as dual-channel 10 output or a singlechannel 20 output clock driver Guaranteed AC parameters over temperature and voltage: >500MHz fMAX <50ps within device skew <1.5ns propagation delay <700ps tr/tf time Low jitter design 186fsRMS phase jitter 3.3V core supply, 1.8V output supply Output enable function Available in a 64-Pin EPAD-TQFP
Datasheet
Description
The SY89827L is a High Performance Bus Clock Driver with dual 1:10 or single 1:20 HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enables (OE1 & OE2) are synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89827L features extremely low skew performance of <50ps over temperature and voltage --performance previously unachievable in a standard product having such a high number of outputs. The SY89827L is available in a single space saving package, enabling a lower overall cost solution. For applications that require greater HSTL fanout capability, consider the SY89824L. Additional Features Dual LVPECL or HSTL input, 10 differential 1.5V HSTL compatible outputs Configurable as dual-channel 10 output or a singlechannel 20 output clock driver Guaranteed AC parameters over temperature and voltage: >500MHz fMAX <50ps within device skew <1.5ns propagation delay <700ps tr/tf time Low jitter design 186fsRMS phase jitter 3.3V core supply, 1.8V output supply Output enable function Available in a 64-Pin EPAD-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89827L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89827L is a High Performance Bus Clock Driver with dual 1:10 or single 1:20 HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enables (OE1 & OE2) are synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89827L features extremely low skew performance of <50ps over temperature and voltage --performance previously unachievable in a standard product having such a high number of outputs. The SY89827L is available in a single space saving package, enabling a lower overall cost solution. For applications that require greater HSTL fanout capability, consider the SY89824L. Additional Features Dual LVPECL or HSTL input, 10 differential 1.5V HSTL compatible outputs Configurable as dual-channel 10 output or a singlechannel 20 output clock driver Guaranteed AC parameters over temperature and voltage: >500MHz fMAX <50ps within device skew <1.5ns propagation delay <700ps tr/tf time Low jitter design 186fsRMS phase jitter 3.3V core supply, 1.8V output supply Output enable function Available in a 64-Pin EPAD-TQFP

The SY89827L is a High Performance Bus Clock Driver with dual 1:10 or single 1:20 HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enables (OE1 & OE2) are synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89827L features extremely low skew performance of <50ps over temperature and voltage --performance previously unachievable in a standard product having such a high number of outputs. The SY89827L is available in a single space saving package, enabling a lower overall cost solution. For applications that require greater HSTL fanout capability, consider the SY89824L.

Additional Features

    • Dual LVPECL or HSTL input, 10 differential 1.5V HSTL compatible outputs
    • Configurable as dual-channel 10 output or a singlechannel 20 output clock driver
    • Guaranteed AC parameters over temperature and voltage:
      • >500MHz fMAX
      • <50ps within device skew
      • <1.5ns propagation delay
    • <700ps tr/tf time
    • Low jitter design
      • 186fsRMS phase jitter
    • 3.3V core supply, 1.8V output supply
    • Output enable function
    • Available in a 64-Pin EPAD-TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89827L
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details