Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHY SY89826LHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104642-SY89826LHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104642-SY89826LHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHY - 1104642-SY89826LHY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHY
1104642-SY89826LHY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHY 1104642-SY89826LHY
Manufacturer: Microchip Technology Win Source Part Number: 1104642-SY89826LHY Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-EP-TQFP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104642-SY89826LHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-EP-TQFP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 576-2567-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2567-ND
Clock Buffers, Drivers 576-2567-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 1GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:22 1GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89826LHY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89826LHY
Clock/Timing - Clock Buffers, Drivers SY89826LHY
IC CLK BUFFER 2:22 1GHZ 64TQFP

IC CLK BUFFER 2:22 1GHZ 64TQFP

Supplier's Site Datasheet
Fan-Out Buffer, 1Ghz, Tqfp-64 Microchip - 51AK9476 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 1Ghz, Tqfp-64 Microchip
51AK9476
Fan-Out Buffer, 1Ghz, Tqfp-64 Microchip 51AK9476
FAN-OUT BUFFER, 1GHZ, TQFP-64

FAN-OUT BUFFER, 1GHZ, TQFP-64

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1104642-SY89826LHY 576-2567-ND SY89826LHY 51AK9476
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89826LHY Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fan-Out Buffer, 1Ghz, Tqfp-64 Microchip
Device Type Clock Driver Clock Driver Clock Driver Clock Generator
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 64-EP-TQFP Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Application Specific - CY28409OXC - 867572-CY28409OXC - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 56-SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers