Microchip Technology, Inc. SY89825U

Description
The SY89825U is a High Performance Bus Clock Driver with 22 differential LVPECL output pairs. This part is designed for use in low voltage (2.5V, 3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS input includes a 100Ω internal termination, thus eliminating the need for external termination. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The SY89825U features low pin-to-pin skew (35ps max.) --performance previously unachievable in a standard product having such a high number of outputs. The SY89825U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew. Additional Features LVPECL or LVDS input to 22 LVPECL outputs 100K ECL compatible outputs LVDS input includes 100Ω termination Guaranteed AC parameters over voltage: >2GHz fMAX (toggle) <35ps max. ch-ch skew Low voltage operation: 2.5V, 3.3V Temperature range: -40°C to +85°C Output enable pin Available in a 64-Pin EPAD-TQFP
Datasheet
Description
The SY89825U is a High Performance Bus Clock Driver with 22 differential LVPECL output pairs. This part is designed for use in low voltage (2.5V, 3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS input includes a 100Ω internal termination, thus eliminating the need for external termination. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The SY89825U features low pin-to-pin skew (35ps max.) --performance previously unachievable in a standard product having such a high number of outputs. The SY89825U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew. Additional Features LVPECL or LVDS input to 22 LVPECL outputs 100K ECL compatible outputs LVDS input includes 100Ω termination Guaranteed AC parameters over voltage: >2GHz fMAX (toggle) <35ps max. ch-ch skew Low voltage operation: 2.5V, 3.3V Temperature range: -40°C to +85°C Output enable pin Available in a 64-Pin EPAD-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89825U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89825U is a High Performance Bus Clock Driver with 22 differential LVPECL output pairs. This part is designed for use in low voltage (2.5V, 3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS input includes a 100Ω internal termination, thus eliminating the need for external termination. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The SY89825U features low pin-to-pin skew (35ps max.) --performance previously unachievable in a standard product having such a high number of outputs. The SY89825U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew. Additional Features LVPECL or LVDS input to 22 LVPECL outputs 100K ECL compatible outputs LVDS input includes 100Ω termination Guaranteed AC parameters over voltage: >2GHz fMAX (toggle) <35ps max. ch-ch skew Low voltage operation: 2.5V, 3.3V Temperature range: -40°C to +85°C Output enable pin Available in a 64-Pin EPAD-TQFP

The SY89825U is a High Performance Bus Clock Driver with 22 differential LVPECL output pairs. This part is designed for use in low voltage (2.5V, 3.3V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either LVDS or LVPECL by the CLK_SEL pin. The LVDS input includes a 100Ω internal termination, thus eliminating the need for external termination. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This eliminates any chance of generating a runt clock pulse when the device is enabled/ disabled as can happen with an asynchronous control.The SY89825U features low pin-to-pin skew (35ps max.) --performance previously unachievable in a standard product having such a high number of outputs. The SY89825U is available in a single space saving package which provides a lower overall cost solution. In addition, a single chip solution improves timing budgets by eliminating the multiple device solution with their corresponding large part-to-part skew.

Additional Features

    • LVPECL or LVDS input to 22 LVPECL outputs
    • 100K ECL compatible outputs
    • LVDS input includes 100Ω termination
    • Guaranteed AC parameters over voltage:
      • >2GHz fMAX (toggle)
    • <35ps max. ch-ch skew
    • Low voltage operation: 2.5V, 3.3V
    • Temperature range: -40°C to +85°C
    • Output enable pin
    • Available in a 64-Pin EPAD-TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89825U
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1914798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details