Microchip Technology, Inc. SY89824L

Description
The SY89824L is a High Performance Bus Clock Driver with 22 differential HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89824L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89824L is available in a single space saving package, enabling a lower overall cost solution. Additional Features 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs 22 differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω to ground with no offset voltage Low part-to-part skew (200ps max.) Low pin-to-pin skew (50ps max.) Available in a 64-Pin EPAD-TQFP
Datasheet
Description
The SY89824L is a High Performance Bus Clock Driver with 22 differential HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89824L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89824L is available in a single space saving package, enabling a lower overall cost solution. Additional Features 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs 22 differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω to ground with no offset voltage Low part-to-part skew (200ps max.) Low pin-to-pin skew (50ps max.) Available in a 64-Pin EPAD-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89824L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89824L is a High Performance Bus Clock Driver with 22 differential HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89824L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89824L is available in a single space saving package, enabling a lower overall cost solution. Additional Features 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs 22 differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω to ground with no offset voltage Low part-to-part skew (200ps max.) Low pin-to-pin skew (50ps max.) Available in a 64-Pin EPAD-TQFP

The SY89824L is a High Performance Bus Clock Driver with 22 differential HSTL (High Speed Transceiver Logic) output pairs. The part is designed for use in low voltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low Voltage Positive Emitter Coupled Logic) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89824L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.)--performance previously unachievable in a standard product having such a high number of outputs. The SY89824L is available in a single space saving package, enabling a lower overall cost solution.

Additional Features

    • 3.3V core supply, 1.8V output supply for reduced power
    • LVPECL and HSTL inputs
    • 22 differential HSTL (low-voltage swing) output pairs
    • HSTL outputs drive 50Ω to ground with no offset voltage
    • Low part-to-part skew (200ps max.)
    • Low pin-to-pin skew (50ps max.)
    • Available in a 64-Pin EPAD-TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89824L
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Comparators - 5962-7700801VCA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details