Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHI SY89823LHI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263186-SY89823LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SY89823 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263186-SY89823LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SY89823 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHI
1263186-SY89823LHI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHI 1263186-SY89823LHI
Manufacturer: Microchip Technology Win Source Part Number: 1263186-SY89823LHI Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer, Translator Mounting Style: SMD Frequency - Max: 500MHz Input: HSTL, LVPECL Output: HSTL Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SY89823 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: Microchip Technology
Win Source Part Number: 1263186-SY89823LHI
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Mounting Style: SMD
Frequency - Max: 500MHz
Input: HSTL, LVPECL
Output: HSTL
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: SY89823
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89823LHI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89823LHI
Clock/Timing - Clock Buffers, Drivers SY89823LHI
IC CLK BUFFER 2:22 500MHZ 64TQFP

IC CLK BUFFER 2:22 500MHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1263186-SY89823LHI SY89823LHI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89823LHI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface HSTL; HSTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 530AB121M109DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
CD74HC297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HC297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 2 to 6 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers