Win Source Part Number: 1269906-SY89823LHI-T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Package: Tape & Reel (TR)
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: HSTL
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89823LHI TR,SY89823LHI TR,SY89823LHITR,SY89
Base Product Number: SY89823
RoHS Status: RoHS non-compliant
IC CLK BUFFER 2:22 500MHZ 64TQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1269906-SY89823LHI-TR | SY89823LHI-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | HSTL; HSTL | |
| Package Type | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount |