Microchip Technology, Inc. SY89823L

Description
The SY89823L is a high-performance bus clock driver with 22 differential High-Speed Transceiver Logic (HSTL), 1.5V compatible output pairs. The device is designed for use in low-voltage (3.3V/1.8V) applications that require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive- Emitter-Coupled Logic (LVPECL) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a threeclock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89823L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.), performance previously unachievable in a standard product having such a high number of outputs. The SY89823L is available in a single, space-saving package, enabling a lower overall cost solution. Additional Features 22 differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω to ground with no offset voltage 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs Low part-to-part skew (200ps max.) Low pin-to-pin skew (50ps max.) Triple-buffered output enable (OE) -40°C to +85°C temperature range Available in a 64-pin EPAD-TQFP
Datasheet
Description
The SY89823L is a high-performance bus clock driver with 22 differential High-Speed Transceiver Logic (HSTL), 1.5V compatible output pairs. The device is designed for use in low-voltage (3.3V/1.8V) applications that require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive- Emitter-Coupled Logic (LVPECL) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a threeclock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89823L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.), performance previously unachievable in a standard product having such a high number of outputs. The SY89823L is available in a single, space-saving package, enabling a lower overall cost solution. Additional Features 22 differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω to ground with no offset voltage 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs Low part-to-part skew (200ps max.) Low pin-to-pin skew (50ps max.) Triple-buffered output enable (OE) -40°C to +85°C temperature range Available in a 64-pin EPAD-TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89823L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89823L is a high-performance bus clock driver with 22 differential High-Speed Transceiver Logic (HSTL), 1.5V compatible output pairs. The device is designed for use in low-voltage (3.3V/1.8V) applications that require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive- Emitter-Coupled Logic (LVPECL) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a threeclock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89823L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.), performance previously unachievable in a standard product having such a high number of outputs. The SY89823L is available in a single, space-saving package, enabling a lower overall cost solution. Additional Features 22 differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω to ground with no offset voltage 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs Low part-to-part skew (200ps max.) Low pin-to-pin skew (50ps max.) Triple-buffered output enable (OE) -40°C to +85°C temperature range Available in a 64-pin EPAD-TQFP

The SY89823L is a high-performance bus clock driver with 22 differential High-Speed Transceiver Logic (HSTL), 1.5V compatible output pairs. The device is designed for use in low-voltage (3.3V/1.8V) applications that require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive- Emitter-Coupled Logic (LVPECL) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a threeclock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89823L features low pin-to-pin skew (50ps max.) and low part-to-part skew (200ps max.), performance previously unachievable in a standard product having such a high number of outputs. The SY89823L is available in a single, space-saving package, enabling a lower overall cost solution.

Additional Features

    • 22 differential HSTL (low-voltage swing) output pairs
    • HSTL outputs drive 50Ω to ground with no offset voltage
    • 3.3V core supply, 1.8V output supply for reduced power
    • LVPECL and HSTL inputs
    • Low part-to-part skew (200ps max.)
    • Low pin-to-pin skew (50ps max.)
    • Triple-buffered output enable (OE)
    • -40°C to +85°C temperature range
    • Available in a 64-pin EPAD-TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89823L
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details