Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ SY89809ALTZ

Description
Low Skew Clock Driver, 89809 Series, 9 True Output(s), 0 Inverted Output(s), PQFP32
Request a Quote Datasheet
Description
Low Skew Clock Driver, 89809 Series, 9 True Output(s), 0 Inverted Output(s), PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89809ALTZ - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 89809 Series, 9 True Output(s), 0 Inverted Output(s), PQFP32

Low Skew Clock Driver, 89809 Series, 9 True Output(s), 0 Inverted Output(s), PQFP32

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ - 795973-SY89809ALTZ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ
795973-SY89809ALTZ
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ 795973-SY89809ALTZ
Manufacturer: Microchip Technology Win Source Part Number: 795973-SY89809ALTZ Series: Precision Edge Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 32-TQFP Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HSTL, LVPECL Output: HSTL Family Name: SY89809 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): SK2200LFT; SK2200LF; 8521AYI-03LN; MC100EP809FAR2; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795973-SY89809ALTZ
Series: Precision Edge
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 32-TQFP
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HSTL, LVPECL
Output: HSTL
Family Name: SY89809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): SK2200LFT; SK2200LF; 8521AYI-03LN; MC100EP809FAR2;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89809ALTZ
Clock/Timing - Clock Buffers, Drivers SY89809ALTZ
IC CLK BUFFER 2:9 750MHZ 32TQFP

IC CLK BUFFER 2:9 750MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89809ALTZ 795973-SY89809ALTZ SY89809ALTZ
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89809ALTZ Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Features / Standards RoHS
Bus Interface HSTL; HSTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362471-RV-8803-C7-32.768KHZ-3PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers