Microchip Technology, Inc. SY89809AL

Description
The SY89809AL is a high-performance bus clock driver with nine differential High-Speed Transceiver Logic (HSTL) output pairs. The part is designed for use in low-voltage (3.3V/1.8V) applications, which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive-Emitter-Cou pled Logic (LVPECL) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89809AL features low pin-to-pin skew (15ps typical) and low part-to-part skew (100ps typical). The SY89809AL is available in a single space-saving package, enabling a lower overall cost solution. Additional Features 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs Nine differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω-to-ground with no offset voltage 750MHz maximum clock frequency Low part-to-part skew (100ps typical) Low pin-to-pin skew (15ps typical) Available in 32-pin TQFP
Datasheet
Description
The SY89809AL is a high-performance bus clock driver with nine differential High-Speed Transceiver Logic (HSTL) output pairs. The part is designed for use in low-voltage (3.3V/1.8V) applications, which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive-Emitter-Cou pled Logic (LVPECL) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89809AL features low pin-to-pin skew (15ps typical) and low part-to-part skew (100ps typical). The SY89809AL is available in a single space-saving package, enabling a lower overall cost solution. Additional Features 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs Nine differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω-to-ground with no offset voltage 750MHz maximum clock frequency Low part-to-part skew (100ps typical) Low pin-to-pin skew (15ps typical) Available in 32-pin TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89809AL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89809AL is a high-performance bus clock driver with nine differential High-Speed Transceiver Logic (HSTL) output pairs. The part is designed for use in low-voltage (3.3V/1.8V) applications, which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive-Emitter-Cou pled Logic (LVPECL) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89809AL features low pin-to-pin skew (15ps typical) and low part-to-part skew (100ps typical). The SY89809AL is available in a single space-saving package, enabling a lower overall cost solution. Additional Features 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs Nine differential HSTL (low-voltage swing) output pairs HSTL outputs drive 50Ω-to-ground with no offset voltage 750MHz maximum clock frequency Low part-to-part skew (100ps typical) Low pin-to-pin skew (15ps typical) Available in 32-pin TQFP

The SY89809AL is a high-performance bus clock driver with nine differential High-Speed Transceiver Logic (HSTL) output pairs. The part is designed for use in low-voltage (3.3V/1.8V) applications, which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or Low-Voltage Positive-Emitter-Coupled Logic (LVPECL) by the CLK_SEL pin. The Output Enable (OE) is synchronous so that the outputs will only be enabled/disabled when they are already in the LOW state.This avoids any chance of generating a runt clock pulse when the device is enabled/disabled as can happen with an asynchronous control.The SY89809AL features low pin-to-pin skew (15ps typical) and low part-to-part skew (100ps typical). The SY89809AL is available in a single space-saving package, enabling a lower overall cost solution.

Additional Features

    • 3.3V core supply, 1.8V output supply for reduced power
    • LVPECL and HSTL inputs
    • Nine differential HSTL (low-voltage swing) output pairs
    • HSTL outputs drive 50Ω-to-ground with no offset voltage
    • 750MHz maximum clock frequency
    • Low part-to-part skew (100ps typical)
    • Low pin-to-pin skew (15ps typical)
    • Available in 32-pin TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89809AL
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details