Microchip Technology, Inc. SY89808L

Description
The SY89808L is a High-Performance Bus Clock Driver with 9 differential HSTL (High-Speed Transceiver Logic) 1.5V compatible output pairs. The part is designed for use in lowvoltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low-Voltage Positive-Emitter-Cou pled Logic) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a three-clock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89808L features an ultra-low pin-to-pin skew of less than 25ps. The SY89808L is available in a 32-TQFP space saving package, enabling a lower overall cost solution. Additional Features 9 differential HSTL (1.5V compatible) output pairs 500MHz maximum clock frequency Triple-buffered enable function 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs HSTL outputs drive 50Ω to ground with no offset voltage Low pin-to-pin skew (25ps max.) Guaranteed over industrial -40°C to +85°C temperature range Available in 32-pin TQFP package
Datasheet
Description
The SY89808L is a High-Performance Bus Clock Driver with 9 differential HSTL (High-Speed Transceiver Logic) 1.5V compatible output pairs. The part is designed for use in lowvoltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low-Voltage Positive-Emitter-Cou pled Logic) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a three-clock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89808L features an ultra-low pin-to-pin skew of less than 25ps. The SY89808L is available in a 32-TQFP space saving package, enabling a lower overall cost solution. Additional Features 9 differential HSTL (1.5V compatible) output pairs 500MHz maximum clock frequency Triple-buffered enable function 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs HSTL outputs drive 50Ω to ground with no offset voltage Low pin-to-pin skew (25ps max.) Guaranteed over industrial -40°C to +85°C temperature range Available in 32-pin TQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89808L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89808L is a High-Performance Bus Clock Driver with 9 differential HSTL (High-Speed Transceiver Logic) 1.5V compatible output pairs. The part is designed for use in lowvoltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low-Voltage Positive-Emitter-Cou pled Logic) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a three-clock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89808L features an ultra-low pin-to-pin skew of less than 25ps. The SY89808L is available in a 32-TQFP space saving package, enabling a lower overall cost solution. Additional Features 9 differential HSTL (1.5V compatible) output pairs 500MHz maximum clock frequency Triple-buffered enable function 3.3V core supply, 1.8V output supply for reduced power LVPECL and HSTL inputs HSTL outputs drive 50Ω to ground with no offset voltage Low pin-to-pin skew (25ps max.) Guaranteed over industrial -40°C to +85°C temperature range Available in 32-pin TQFP package

The SY89808L is a High-Performance Bus Clock Driver with 9 differential HSTL (High-Speed Transceiver Logic) 1.5V compatible output pairs. The part is designed for use in lowvoltage (3.3V/1.8V) applications which require a large number of outputs to drive precisely aligned, ultra-low skew signals to their destination. The input is multiplexed from either HSTL or LVPECL (Low-Voltage Positive-Emitter-Coupled Logic) by the CLK_SEL pin.The Output Enable (OE) is synchronous and triple-buffered so that the outputs will only be enabled/disabled when they are already in the LOW state. This avoids any potential of generating a runt clock pulse when the device is enabled/disabled, as can occur with an asynchronous control. The triple-buffering feature provides a three-clock delay from the time the OE input is asserted/de-asserted to when the clock appears at the outputs.The SY89808L features an ultra-low pin-to-pin skew of less than 25ps. The SY89808L is available in a 32-TQFP space saving package, enabling a lower overall cost solution.

Additional Features

    • 9 differential HSTL (1.5V compatible) output pairs
    • 500MHz maximum clock frequency
    • Triple-buffered enable function
    • 3.3V core supply, 1.8V output supply for reduced power
    • LVPECL and HSTL inputs
    • HSTL outputs drive 50Ω to ground with no offset voltage
    • Low pin-to-pin skew (25ps max.)
    • Guaranteed over industrial -40°C to +85°C temperature range
    • Available in 32-pin TQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89808L
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1904350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLT1016QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Logic - Comparators - 74AC521PC - Lingto Electronic Limited
Specs
Device Type Comparators
View Details