Microchip Technology, Inc. SY897132L

Description
The SY897132L is a Link Replicator which provides both serial loop replication as well as serial loopback control functions. It is high performance and works up to 1.5Gbps on 3.3V power supplies. The SY897132L is ideal for Fibre Channel, Gigabit Ethernet, HDTV, and SATA applications. Other applications include internal/external connection routing in Host Bus Adaptors as well as hot-pluggable links between switch cards.The IN input is sent to both OUT0 and OUT1, which are enabled when OE0 and OE1 are HIGH and disabled when they are LOW. When the outputs are disabled, both differential outputs go HIGH and the buffers are turned off to save power.MUX0 controls, whether IN or IN1, is sent to OUT0. Similarly, MUX1 controls, whether IN or IN0, is sent to OUT1. MUX selects whether IN0 or IN1 is sent to OUT.The SY897132L operates on 3.3V ±5% power supplies and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY897132L is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Serial loop replication No external components required T11 Fibre Channel compliant at 1.0625Gbps IEEE802.3z Gigabit Ethernet compliant at 1.25Gbps SMPTE-292M compliant at 1.485Gbps Operates with 3.3V ±5% Industrial temperature range: –40°C to +85°C Available in 28-pin TSSOP package
Datasheet
Description
The SY897132L is a Link Replicator which provides both serial loop replication as well as serial loopback control functions. It is high performance and works up to 1.5Gbps on 3.3V power supplies. The SY897132L is ideal for Fibre Channel, Gigabit Ethernet, HDTV, and SATA applications. Other applications include internal/external connection routing in Host Bus Adaptors as well as hot-pluggable links between switch cards.The IN input is sent to both OUT0 and OUT1, which are enabled when OE0 and OE1 are HIGH and disabled when they are LOW. When the outputs are disabled, both differential outputs go HIGH and the buffers are turned off to save power.MUX0 controls, whether IN or IN1, is sent to OUT0. Similarly, MUX1 controls, whether IN or IN0, is sent to OUT1. MUX selects whether IN0 or IN1 is sent to OUT.The SY897132L operates on 3.3V ±5% power supplies and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY897132L is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Serial loop replication No external components required T11 Fibre Channel compliant at 1.0625Gbps IEEE802.3z Gigabit Ethernet compliant at 1.25Gbps SMPTE-292M compliant at 1.485Gbps Operates with 3.3V ±5% Industrial temperature range: –40°C to +85°C Available in 28-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY897132L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY897132L is a Link Replicator which provides both serial loop replication as well as serial loopback control functions. It is high performance and works up to 1.5Gbps on 3.3V power supplies. The SY897132L is ideal for Fibre Channel, Gigabit Ethernet, HDTV, and SATA applications. Other applications include internal/external connection routing in Host Bus Adaptors as well as hot-pluggable links between switch cards.The IN input is sent to both OUT0 and OUT1, which are enabled when OE0 and OE1 are HIGH and disabled when they are LOW. When the outputs are disabled, both differential outputs go HIGH and the buffers are turned off to save power.MUX0 controls, whether IN or IN1, is sent to OUT0. Similarly, MUX1 controls, whether IN or IN0, is sent to OUT1. MUX selects whether IN0 or IN1 is sent to OUT.The SY897132L operates on 3.3V ±5% power supplies and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY897132L is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Serial loop replication No external components required T11 Fibre Channel compliant at 1.0625Gbps IEEE802.3z Gigabit Ethernet compliant at 1.25Gbps SMPTE-292M compliant at 1.485Gbps Operates with 3.3V ±5% Industrial temperature range: –40°C to +85°C Available in 28-pin TSSOP package

The SY897132L is a Link Replicator which provides both serial loop replication as well as serial loopback control functions. It is high performance and works up to 1.5Gbps on 3.3V power supplies. The SY897132L is ideal for Fibre Channel, Gigabit Ethernet, HDTV, and SATA applications. Other applications include internal/external connection routing in Host Bus Adaptors as well as hot-pluggable links between switch cards.The IN input is sent to both OUT0 and OUT1, which are enabled when OE0 and OE1 are HIGH and disabled when they are LOW. When the outputs are disabled, both differential outputs go HIGH and the buffers are turned off to save power.MUX0 controls, whether IN or IN1, is sent to OUT0. Similarly, MUX1 controls, whether IN or IN0, is sent to OUT1. MUX selects whether IN0 or IN1 is sent to OUT.The SY897132L operates on 3.3V ±5% power supplies and is guaranteed over the full industrial temperature range (–40°C to +85°C). The SY897132L is part of Micrel’s high-speed, Precision Edge® product line.

Additional Features

    • Serial loop replication
    • No external components required
    • T11 Fibre Channel compliant at 1.0625Gbps
    • IEEE802.3z Gigabit Ethernet compliant at 1.25Gbps
    • SMPTE-292M compliant at 1.485Gbps
    • Operates with 3.3V ±5%
    • Industrial temperature range: –40°C to +85°C
    • Available in 28-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY897132L
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details