"Clock Fanout Buffer (Distribution) IC 1:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Low Skew Clock Driver, 89645 Series, 4 True Output(s), 4 Inverted Output(s), PDSO20
Manufacturer: Microchip Technology
Win Source Part Number: 795972-SY89645LK4G
Series: Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVDS
Family Name: SY89645
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 8304AM-01LF; 8304AM-01LFT; 8304AM-01; 854105AGLFT;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:4 650MHZ 20TSSOP
IC CLK BUFFER 1:4 650MHZ 20TSSOP
FAN-OUT BUFFER, 650MHZ, TSSOP-20
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-1599-ND | SY89645LK4G | 795972-SY89645LK4G | SY89645LK4G | SY89645LK4G | 51AK9475 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89645LK4G | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fan-Out Buffer, 650Mhz, Tssop-20 Microchip | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | |||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |