"Clock Fanout Buffer (Distribution) IC 1:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 650MHZ 20TSSOP
IC CLK BUFFER 1:4 650MHZ 20TSSOP
IC CLK BUFFER 1:4 650MHZ 20TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 150-SY89645LK4G-TR-ND | SY89645LK4G-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVDS | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |