Microchip Technology, Inc. 1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer SY89645L

Description
The SY89645L is a 3.3V, fully differential, low skew, 1:4 LVDS fanout buffer that accepts LVTTL or LVCMOS inputs. It is capable of processing clock signals as fast as 650MHz. The LVDS signals are optimized to provide less than 40ps of output skew.The single-ended input takes a 3.3V LVTTL or LVCMOS, with a signal swing as small as 1.2V. The outputs are 280mV LVDS, with fast rise and fall times, guaranteed to be less than 400ps.The SY89645L operates from a 3.3V + 5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY89645L is part of Micrel's Precision Edge® product line. Additional Features Four identical LVDS outputs CLKIN accepts LVCMOS or LVTTL input levels Maximum output frequency: 650MHz Translates LVCMOS/LVTTL input signals to LVDS levels <40ps output-to-output skew <3ns propagation delay <400ps rise/fall times 3.3V ±5% operating supply Industrial temperature range: -40°C to +85°C Available in 20-pin TSSOP
Datasheet
Description
The SY89645L is a 3.3V, fully differential, low skew, 1:4 LVDS fanout buffer that accepts LVTTL or LVCMOS inputs. It is capable of processing clock signals as fast as 650MHz. The LVDS signals are optimized to provide less than 40ps of output skew.The single-ended input takes a 3.3V LVTTL or LVCMOS, with a signal swing as small as 1.2V. The outputs are 280mV LVDS, with fast rise and fall times, guaranteed to be less than 400ps.The SY89645L operates from a 3.3V + 5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY89645L is part of Micrel's Precision Edge® product line. Additional Features Four identical LVDS outputs CLKIN accepts LVCMOS or LVTTL input levels Maximum output frequency: 650MHz Translates LVCMOS/LVTTL input signals to LVDS levels <40ps output-to-output skew <3ns propagation delay <400ps rise/fall times 3.3V ±5% operating supply Industrial temperature range: -40°C to +85°C Available in 20-pin TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer - SY89645L - Microchip Technology, Inc.
Chandler, AZ, United States
1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer
SY89645L
1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer SY89645L
The SY89645L is a 3.3V, fully differential, low skew, 1:4 LVDS fanout buffer that accepts LVTTL or LVCMOS inputs. It is capable of processing clock signals as fast as 650MHz. The LVDS signals are optimized to provide less than 40ps of output skew.The single-ended input takes a 3.3V LVTTL or LVCMOS, with a signal swing as small as 1.2V. The outputs are 280mV LVDS, with fast rise and fall times, guaranteed to be less than 400ps.The SY89645L operates from a 3.3V + 5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY89645L is part of Micrel's Precision Edge® product line. Additional Features Four identical LVDS outputs CLKIN accepts LVCMOS or LVTTL input levels Maximum output frequency: 650MHz Translates LVCMOS/LVTTL input signals to LVDS levels <40ps output-to-output skew <3ns propagation delay <400ps rise/fall times 3.3V ±5% operating supply Industrial temperature range: -40°C to +85°C Available in 20-pin TSSOP

The SY89645L is a 3.3V, fully differential, low skew, 1:4 LVDS fanout buffer that accepts LVTTL or LVCMOS inputs. It is capable of processing clock signals as fast as 650MHz. The LVDS signals are optimized to provide less than 40ps of output skew.The single-ended input takes a 3.3V LVTTL or LVCMOS, with a signal swing as small as 1.2V. The outputs are 280mV LVDS, with fast rise and fall times, guaranteed to be less than 400ps.The SY89645L operates from a 3.3V + 5% power supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY89645L is part of Micrel's Precision Edge® product line.

Additional Features

    • Four identical LVDS outputs
    • CLKIN accepts LVCMOS or LVTTL input levels
    • Maximum output frequency: 650MHz
    • Translates LVCMOS/LVTTL input signals to LVDS levels
    • <40ps output-to-output skew
    • <3ns propagation delay
    • <400ps rise/fall times
    • 3.3V ±5% operating supply
    • Industrial temperature range: -40°C to +85°C
    • Available in 20-pin TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89645L
Product Name 1:4 CMOS/LVTTL-to-LVDS Translator+ Fanout Buffer
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Transimpedance Amplifiers - 2122557P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type WLP
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details