Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY89547LMG-TR

Description
Multiplexer 1 x 4:1 32-QFN (5x5)
Request a Quote Datasheet
Description
Multiplexer 1 x 4:1 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY89547LMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY89547LMG-TR-ND
Signal Switches, Multiplexers, Decoders SY89547LMG-TR-ND
Multiplexer 1 x 4:1 32-QFN (5x5)

Multiplexer 1 x 4:1 32-QFN (5x5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SY89547LMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY89547LMG-DKR-ND
Signal Switches, Multiplexers, Decoders SY89547LMG-DKR-ND
Multiplexer 1 x 4:1 32-QFN (5x5)

Multiplexer 1 x 4:1 32-QFN (5x5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SY89547LMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY89547LMG-CT-ND
Signal Switches, Multiplexers, Decoders SY89547LMG-CT-ND
Multiplexer 1 x 4:1 32-QFN (5x5)

Multiplexer 1 x 4:1 32-QFN (5x5)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89547LMG-TR - 1104630-SY89547LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89547LMG-TR
1104630-SY89547LMG-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89547LMG-TR 1104630-SY89547LMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104630-SY89547LMG-T R Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104630-SY89547LMG-TR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89547LMG-TR
Analog Switch and Multiplexer IC 743-SY89547LMG-TR
IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY89547LMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89547LMG-TR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY89547LMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89547LMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SY89547LMG-TR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SY89547LMG-TR
Signal Switches, Multiplexers, Decoders SY89547LMG-TR
IC MULTIPLEXER 1 X 4:1 32MLF

IC MULTIPLEXER 1 X 4:1 32MLF

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY89547LMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY89547LMG-TR
Logic - Signal Switches, Multiplexers, Decoders SY89547LMG-TR
IC MULTIPLEXER 1 X 4:1 32MLF

IC MULTIPLEXER 1 X 4:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SY89547LMG-TR-ND 1104630-SY89547LMG-TR 743-SY89547LMG-TR SY89547LMG-TR SY89547LMG-TR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89547LMG-TR Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN 32-MLF (5x5) Tape & Reel (TR) Surface Mount
Number of Pins 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905801P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGVRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers