Microchip Technology, Inc. SY89547L

Description
The SY89547L is a precision, high-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89547L differential inputs include Micrel's unique, 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89547L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89546U. For applications that only require one differential output, consider the SY89544U or SY89545L. The SY89547L is part of a Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Provides two copies of the selected input Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <620ps In-to-Out tpd <150ps tr/tf Unique input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing Power supply 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY89547L is a precision, high-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89547L differential inputs include Micrel's unique, 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89547L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89546U. For applications that only require one differential output, consider the SY89544U or SY89545L. The SY89547L is part of a Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Provides two copies of the selected input Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <620ps In-to-Out tpd <150ps tr/tf Unique input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing Power supply 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89547L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89547L is a precision, high-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89547L differential inputs include Micrel's unique, 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89547L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89546U. For applications that only require one differential output, consider the SY89544U or SY89545L. The SY89547L is part of a Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Provides two copies of the selected input Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <620ps In-to-Out tpd <150ps tr/tf Unique input isolation design minimizes crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing Power supply 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY89547L is a precision, high-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89547L differential inputs include Micrel's unique, 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89547L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89546U. For applications that only require one differential output, consider the SY89544U or SY89545L. The SY89547L is part of a Micrel's Precision Edge® product family.

Additional Features

    • Selects among four differential inputs
    • Provides two copies of the selected input
    • Guaranteed AC performance over temp and voltage:
      • DC-to >3.2Gbps data rate throughput
      • <620ps In-to-Out tpd
      • <150ps tr/tf
    • Unique input isolation design minimizes crosstalk
    • Ultra-low jitter design:
      • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Internal input termination
    • Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML)
    • 350mV LVDS output swing
    • Power supply 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89547L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HC237PWJTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Dual 3.6V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details