Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89546UMI

Description
Win Source Part Number: 1256920-SY89546UMI Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 89546 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1256920-SY89546UMI Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 89546 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89546U is a high-speed 4:1 differential multiplexer designed for precision applications. It operates with a single 2.5V supply and supports data rates up to 3.2Gbps, making it suitable for high-performance communication systems. The device features two copies of the selected input, ensuring reliable signal distribution. It includes internal termination, which simplifies interfacing with various logic standards, and minimizes crosstalk through its unique input isolation design. The multiplexer has a low jitter performance, with random jitter less than 1ps RMS and total jitter under 10ps PP. It operates effectively across an industrial temperature range of -40°C to +85°C and is packaged in a compact 32-pin MLF® package. This product is ideal for applications such as SONET/SDH multi-channel selection, Fibre Channel, and GigE systems.

Datasheet Summary
Powered by GS/AI

The SY89546U is a high-speed 4:1 differential multiplexer designed for precision applications. It operates with a single 2.5V supply and supports data rates up to 3.2Gbps, making it suitable for high-performance communication systems. The device features two copies of the selected input, ensuring reliable signal distribution. It includes internal termination, which simplifies interfacing with various logic standards, and minimizes crosstalk through its unique input isolation design. The multiplexer has a low jitter performance, with random jitter less than 1ps RMS and total jitter under 10ps PP. It operates effectively across an industrial temperature range of -40°C to +85°C and is packaged in a compact 32-pin MLF® package. This product is ideal for applications such as SONET/SDH multi-channel selection, Fibre Channel, and GigE systems.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256920-SY89546UMI
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256920-SY89546UMI
Win Source Part Number: 1256920-SY89546UMI Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tube Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 89546 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256920-SY89546UMI
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 89546
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256920-SY89546UMI
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GM,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +6.5
Features ESD Protection
View Details
2 suppliers