The SY89546UMG-TR is a high-speed 4:1 differential multiplexer designed for precision applications. It operates with a 2.5V power supply and supports data rates up to 3.2Gbps, ensuring reliable performance across a temperature range of -40°C to +85°C. The device features two copies of the selected input, minimizing crosstalk through its unique input isolation design. It includes internal input termination, allowing for easy interfacing with various logic standards, both AC- and DC-coupled. The multiplexer is packaged in a compact 32-pin MLF® format, making it suitable for space-constrained designs. This product is ideal for applications in SONET/SDH multi-channel selection, Fibre Channel, and GigE systems.
IC MULTIPLEXER 1 X 4:1 32MLF Product overview: SY89546UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89546UMG-TR can be used for catalog matching and distributor lookup.
Multiplexer 1 x 4:1 32-QFN (5x5)
IC MULTIPLEXER 1 X 4:1 32MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SY89546UMG-TR | SY89546UMG-TR-ND | SY89546UMG-TR |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |