Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89546UMG-TR

Description
Win Source Part Number: 1256933-SY89546UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89546UMG TR,SY89546UMG TR,SY89546UMGTR,SY89 546UMGTR Base Product Number: 89546 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256933-SY89546UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89546UMG TR,SY89546UMG TR,SY89546UMGTR,SY89 546UMGTR Base Product Number: 89546 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256933-SY89546UMG-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256933-SY89546UMG-TR
Win Source Part Number: 1256933-SY89546UMG-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Precision Edge® Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.375V ~ 2.625V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89546UMG TR,SY89546UMG TR,SY89546UMGTR,SY89 546UMGTR Base Product Number: 89546 Product Status: Obsolete

Win Source Part Number: 1256933-SY89546UMG-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Precision Edge®
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89546UMG TR,SY89546UMG TR,SY89546UMGTR,SY89546UMGTR
Base Product Number: 89546
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256933-SY89546UMG-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details
Single-pole single-throw analog switch - 74HC1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT753 SOT753
View Details